Win Source Part Number: 1370792-FUSB307BVMPX
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Base Product Number: FUSB307
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 4V ~ 21.5V
Current - Supply: 560mA
Protocol: USB
Interface: I²C
Standards: USB 3.0
USB Controller USB 3.0 I²C Interface 16-WQFN (3x3)
USB Controller USB 3.0 I²C Interface 16-WQFN (3x3)
USB Controller USB 3.0 I²C Interface 16-WQFN (3x3)
IC USB CONTROLLER I2C 16WQFN
USB TYPE-C PD CTRL, -40 TO 105DEG C; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:USB 3.0; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Data Rate:-; No. ofRoHS Compliant: Yes
IC USB CONTROLLER I2C 16WQFN
USB Controller USB 3.0 I²C Interface 16-WQFN (3x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370792-FUSB307BVMPX | FUSB307BVMPXOSDKR-ND | FUSB307BVMPX | 97AC7661 | FUSB307BVMPX | FUSB307BVMPX |
| Product Name | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | Usb Type-C Pd Ctrl, -40 To 105Deg C; Usb Ic Type Onsemi | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | Other; 4V ~ 21.5V | Other; 4V ~ 21.5V | Other; 2.8V | Other | Other; 4V ~ 21.5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Technology | USB; I2C | I2C; I²C | USB | USB; USB | I2C; I²C |