onsemi Usb Type-C Controller W/pd, Wlcsp-9; Usb Ic Type Onsemi FUSB302UCX.

Description
USB TYPE-C CONTROLLER W/PD, WLCSP-9; USB IC Type:Programmable USB Type-C Controller; USB Standard:-; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:9Pins; Data Rate:-; No. of Ports:-; RoHS Compliant: Yes
Description
USB TYPE-C CONTROLLER W/PD, WLCSP-9; USB IC Type:Programmable USB Type-C Controller; USB Standard:-; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:9Pins; Data Rate:-; No. of Ports:-; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The FUSB302 is a programmable USB Type-C controller designed for dual-role functionality, allowing it to operate as either a host or a device based on the connection. It supports USB Power Delivery (PD) 2.0 and includes features such as automatic GoodCRC packet response, dead battery support, and low power operation with a typical current consumption of 25 OºA. The device is compliant with the full Type-C 1.1 specification, integrating essential functionalities like attach/detach detection, current capability indication, and audio adapter accessory mode. It is available in a compact 9-ball WLCSP package, making it suitable for applications in smartphones, tablets, laptops, power adapters, and other devices requiring USB Type-C connectivity.

Datasheet Summary
Powered by GS/AI

The FUSB302 is a programmable USB Type-C controller designed for dual-role functionality, allowing it to operate as either a host or a device based on the connection. It supports USB Power Delivery (PD) 2.0 and includes features such as automatic GoodCRC packet response, dead battery support, and low power operation with a typical current consumption of 25 OºA. The device is compliant with the full Type-C 1.1 specification, integrating essential functionalities like attach/detach detection, current capability indication, and audio adapter accessory mode. It is available in a compact 9-ball WLCSP package, making it suitable for applications in smartphones, tablets, laptops, power adapters, and other devices requiring USB Type-C connectivity.

Suppliers

Company
Product
Description
Supplier Links
Usb Type-C Controller W/pd, Wlcsp-9; Usb Ic Type Onsemi - 24AC8635 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type-C Controller W/pd, Wlcsp-9; Usb Ic Type Onsemi
24AC8635
Usb Type-C Controller W/pd, Wlcsp-9; Usb Ic Type Onsemi 24AC8635
USB TYPE-C CONTROLLER W/PD, WLCSP-9; USB IC Type:Programmable USB Type-C Controller; USB Standard:-; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:9Pins; Data Rate:-; No. of Ports:-; RoHS Compliant: Yes

USB TYPE-C CONTROLLER W/PD, WLCSP-9; USB IC Type:Programmable USB Type-C Controller; USB Standard:-; Supply Voltage Min:2.8V; Supply Voltage Max:5.5V; Interface Case Style:WLCSP; No. of Pins:9Pins; Data Rate:-; No. of Ports:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 24AC8635
Product Name Usb Type-C Controller W/pd, Wlcsp-9; Usb Ic Type Onsemi
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface Transceiver IC - 879-BGT70E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 12V
View Details
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details