USB Controller USB 3.1 USB Interface 14-WQFN (2.5x2.5)
USB Controller USB 3.1 USB Interface 14-WQFN (2.5x2.5)
Win Source Part Number: 1261646-FUSB302TVMPX
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Protocol: USB
Function: Controller
Interface: USB
Current - Supply: 560mA
Standards: USB 3.1
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 14-WFQFN Exposed Pad
Supplier Device Package: 14-WQFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 488-FUSB302TVMPXDKR,
Base Product Number: FUSB302
PROGRAMMABLE USB TYPE-C CONTROLL
PROGRAMMABLE USB TYPE-C CONTROLL
USB Controller USB 3.1 USB Interface 14-WQFN (2.5x2.5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 488-FUSB302TVMPXTR-ND | 1261646-FUSB302TVMPX | FUSB302TVMPX | FUSB302TVMPX | FUSB302TVMPX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | 3V; 3.3V; Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |