onsemi Controllers FUSB302TMPX

Description
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
Request a Quote Datasheet
Description
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - FUSB302TMPXOSDKR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)

USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)

Buy Now Datasheet
Controllers - FUSB302TMPXOSCT-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)

USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)

Buy Now Datasheet
Controllers - FUSB302TMPXOSTR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)

USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1370798-FUSB302TMPX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1370798-FUSB302TMPX
Integrated Circuits (ICs) - Interface - Controllers 1370798-FUSB302TMPX
Win Source Part Number: 1370798-FUSB302TMPX Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 14-WFQFN Exposed Pad Supplier Device Package: 14-MLP (2.5x2.5) Base Product Number: FUSB302 HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Controller Voltage - Supply: 2.7V ~ 5.5V Current - Supply: 560mA Protocol: USB Interface: USB Standards: USB 3.1

Win Source Part Number: 1370798-FUSB302TMPX
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 14-WFQFN Exposed Pad
Supplier Device Package: 14-MLP (2.5x2.5)
Base Product Number: FUSB302
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 2.7V ~ 5.5V
Current - Supply: 560mA
Protocol: USB
Interface: USB
Standards: USB 3.1

Buy Now Datasheet
Interface Transceiver IC - 754-FUSB302TMPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-FUSB302TMPX
Interface Transceiver IC 754-FUSB302TMPX
USB Interface IC USB TYPE-C Product overview: FUSB302TMPX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB302TMPX can be used for catalog matching and distributor lookup.

USB Interface IC USB TYPE-C Product overview: FUSB302TMPX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB302TMPX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Controllers - FUSB302TMPX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FUSB302TMPX
Interface - Controllers FUSB302TMPX
IC CONTROLLER USB TYPE C 14MLP

IC CONTROLLER USB TYPE C 14MLP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FUSB302TMPX
USB Interface IC FUSB302TMPX
USB Interface IC USB TYPE-C

USB Interface IC USB TYPE-C

Buy Now Datasheet
Controllers - FUSB302TMPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FUSB302TMPX
Controllers FUSB302TMPX
USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)

USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FUSB302TMPX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FUSB302TMPX
Integrated Circuits (ICs) - Interface - Controllers FUSB302TMPX
IC CONTROLLER USB TYPE C 14MLP

IC CONTROLLER USB TYPE C 14MLP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number FUSB302TMPXOSDKR-ND 1370798-FUSB302TMPX 754-FUSB302TMPX FUSB302TMPX FUSB302TMPX FUSB302TMPX FUSB302TMPX
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface Transceiver IC Interface - Controllers USB Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface Transceiver Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901291P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOIC; SOIC
View Details
Interface Transceiver IC - 702-SI32177-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
5 suppliers
Interface module - 289-725 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details