USB Controller USB 3.1 I²C Interface 14-WQFN (2.5x2.5)
USB Controller USB 3.1 I²C Interface 14-WQFN (2.5x2.5)
Win Source Part Number: 1370784-FUSB302BVMPX
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 14-WFQFN Exposed Pad
Supplier Device Package: 14-WQFN (2.5x2.5)
Base Product Number: FUSB302
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 4V ~ 21V
Current - Supply: 560mA
Protocol: USB
Interface: I²C
Standards: USB 3.1
IC USB CONTROLLER I2C 14WQFN
USB Controller USB 3.1 I²C Interface 14-WQFN (2.5x2.5)
USB Interface IC USB CONTROLLER
IC USB CONTROLLER I2C 14WQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FUSB302BVMPXOSCT-ND | 1370784-FUSB302BVMPX | FUSB302BVMPX | FUSB302BVMPX | FUSB302BVMPX | FUSB302BVMPX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | USB Interface IC | Interface - Controllers |
| Technology | USB; I2C | USB; USB | I2C; I²C | I2C; I²C | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 4V ~ 21V | Other; 4V ~ 21V | Other | Other; 4V ~ 21V | 3.3V | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |