Manufacturer: ON Semiconductor
Win Source Part Number: 872423-FUSB302B01MPX
Operating Temperature Range: -40°C ~ 85°C
Features: USB Controller USB 2.0 I²C Interface 14-MLP (2.5x2.5)
Package: 14-WFQFN Exposed Pad
Package: Reel - TR
Family Name: FUSB302
Categories: Integrated Circuits (ICs)
Case / Package: 14-MLP (2.5x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FUSB302B01MPXTR, FUSB302B01MPXCT, FUSB302B01MPXDKR
USB Controller USB 2.0 I²C Interface 14-MLP (2.5x2.5)
USB Controller USB 2.0 I²C Interface 14-MLP (2.5x2.5)
USB Controller USB 2.0 I²C Interface 14-MLP (2.5x2.5)
USB Interface IC Prgramble USB Type-C Controller w/PD Product overview: FUSB302B01MPX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-FUSB302B01MPX can be used for catalog matching and distributor lookup.
IC CONTROLLER USB TYPE-C 14MLP
USB Controller USB 2.0 I²C Interface 14-MLP (2.5x2.5)
USB Controller USB 2.0 I²C Interface 14-MLP (2.5x2.5)
IC CONTROLLER USB TYPE-C 14MLP
USB Interface IC Prgramble USB Type-C Controller w/PD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 872423-FUSB302B01MPX | FUSB302B01MPXTR-ND | 754-FUSB302B01MPX | FUSB302B01MPX | FUSB302B01MPX | FUSB302B01MPX | FUSB302B01MPX |
| Product Name | Interface - Interface - Controllers - FUSB302B01MPX | Controllers | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | USB Interface IC |
| Device Type | Sensor Interface | Line / Bus Controller | Transceiver | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 14-MLP (2.5x2.5) | 14-WFQFN Exposed Pad | Reel | 14-WFQFN Exposed Pad | 14-WFQFN Exposed Pad | MLP-14 | |
| Technology | USB; I2C | USB; USB | I2C; I²C | I2C; I²C |