USB Controller USB 3.1 USB Interface 9-WLCSP (1.22x1.22)
Win Source Part Number: 1024541-FUSB300CUCX
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Bulk
Standard Package: 3,000
Protocol: USB
Function: Controller
Interface: USB
Standards: USB 3.1
Voltage - Supply: 3V ~ 3.5V
Package / Case: 9-UFBGA, WLCSP
Supplier Device Package: 9-WLCSP (1.22x1.22)
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: ONSONSFUSB300CUCX,21
IC USB TYPE C CTLR PROGR 9WLCSP
IC USB TYPE C CTLR PROGR 9WLCSP
USB Controller USB 3.1 USB Interface 9-WLCSP (1.22x1.22)
USB Controller USB 3.1 USB Interface 9-WLCSP (1.22x1.22)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | FUSB300CUCXTR-ND | 1024541-FUSB300CUCX | FUSB300CUCX | FUSB300CUCX | FUSB300CUCX |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 3V ~ 3.5V | Other; 3V ~ 3.5V | Other | Other; 3V ~ 3.5V | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |