Mosfet Array 6 N-Channel (3-Phase Bridge) 40V 150A 115W Through Hole Module
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176134-FTCO3V455A1
Series: SPM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 175°C (TJ)
Package: 19-PowerDIP Module
FET Type: 6 N-Channel (3-Phase Bridge)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 150A
Power - Max: 115W
Family Name: FTCO3V455A1
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: Module
Drain Source Voltage: 40V
Rds On (Maximum) @ Id, Vgs: 1.66 mOhm @ 80A, 10V
Introduction Date: March 26, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 44
MOSFET 6N-CH 40V 150A MODULE
MOSFET 6N-CH 40V 150A MODULE
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | FTCO3V455A1-ND | 1176134-FTCO3V455A1 | FTCO3V455A1 | FTCO3V455A1 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FTCO3V455A1 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 19-PowerDIP Module | SOT3 | 19-PowerDIP Module | |
| Polarity | N-Channel | N-Channel; 6 N-Channel (3-Phase Bridge) | ||
| TJ | 175 C (347 F) | 175 C (347 F) | ||
| Packing Method | Tube; Tube | Tube; Tube |