onsemi Reset Timer, -40 To 85Deg C, Micropak-6; Frequency Onsemi FT7521L6X

Description
RESET TIMER, -40 TO 85DEG C, MICROPAK-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MicroPak; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESET TIMER, -40 TO 85DEG C, MICROPAK-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MicroPak; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Timer, -40 To 85Deg C, Micropak-6; Frequency Onsemi - 27T6509 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer, -40 To 85Deg C, Micropak-6; Frequency Onsemi
27T6509
Reset Timer, -40 To 85Deg C, Micropak-6; Frequency Onsemi 27T6509
RESET TIMER, -40 TO 85DEG C, MICROPAK-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MicroPak; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

RESET TIMER, -40 TO 85DEG C, MICROPAK-6; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MicroPak; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 27T6509
Product Name Reset Timer, -40 To 85Deg C, Micropak-6; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details