Reset Timer IC, 4-Ch, 1.65-5V, 50mA, SMT, 10-Pin UMLP Product overview: FT3001UMX from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 50mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-FT3001UMX can be used for catalog matching and distributor lookup.
Supervisor Open Drain, Push-Pull Channel 10-UMLP (1.8x1.4)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016565-FT3001UMX
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Reset Timeout: 400 ms Typical
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-UMLP (1.8x1.4)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC SUPERVISOR RESET TIMER 10UMLP
Supervisor Open Drain, Push-Pull Channel 10-UMLP (1.8x1.4)
Supervisor Open Drain, Push-Pull Channel 10-UMLP (1.8x1.4)
IC SUPERVISOR RESET TIMER 10UMLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-FT3001UMX | FT3001UMXTR-ND | 016565-FT3001UMX | FT3001UMX | FT3001UMX | FT3001UMX |
| Product Name | 5V 50mA Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - FT3001UMX | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1 | |||||
| IQ | 100 µA | |||||
| Supply Voltage | 1.65 to 5 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |