onsemi Reset Timer, -40 To 85Deg C, Mlp-10; Frequency Onsemi FT3001UMX

Description
RESET TIMER, -40 TO 85DEG C, MLP-10; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MLP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESET TIMER, -40 TO 85DEG C, MLP-10; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MLP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reset Timer, -40 To 85Deg C, Mlp-10; Frequency Onsemi - 95T0175 - Newark, An Avnet Company
Chicago, IL, United States
Reset Timer, -40 To 85Deg C, Mlp-10; Frequency Onsemi
95T0175
Reset Timer, -40 To 85Deg C, Mlp-10; Frequency Onsemi 95T0175
RESET TIMER, -40 TO 85DEG C, MLP-10; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MLP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

RESET TIMER, -40 TO 85DEG C, MLP-10; Frequency:-; Supply Voltage Min:1.8V; Supply Voltage Max:5V; Digital IC Case:MLP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 95T0175
Product Name Reset Timer, -40 To 85Deg C, Mlp-10; Frequency Onsemi
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details