Surface Mount Schottky Barrier Rectifier, 10000-REEL Product overview: FSV240AF from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FSV240AF can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 850852-FSV240AF
Features: Diode 40 V
Package: Reel - TR
Family Name: FSV240
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FSV240AFDKR, FSV240AFTR, FSV240AFCT
Diode Schottky 40V 2A Surface Mount DO-214AD (SMAF)
Surface Mount Schottky Barrier Rectifier
Schottky Diodes & Rectifiers 40V 2A SMA Schottky
DIODE SCHOTTKY 40V 2A DO214AD
SCHOTTKY RECT, SINGLE, 40V, DO-214AD; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-FSV240AF | 850852-FSV240AF | FSV240AFTR-ND | FSV240AF | FSV240AF | FSV240AF | 07AH4019 |
| Product Name | Schottky SMD Diode and Rectifier | Diodes, Rectifiers - Single - FSV240AF | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 40V, Do-214Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||||
| Package | SMA-FL | DO-214-2 | SMA | DO-214AD | |||
| Life Cycle Stage | Obsolete | Removed |