USB Switch ICs Hi-Speed USB2 SW/MUX Product overview: FSUSB74UMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSUSB74UMX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176120-FSUSB74UMX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Break-Before-Make, USB 2.0
Package: 16-UFQFN
Applications: USB
Operating Supply Voltage: 2.5 V ~ 4.4 V
Number of Channels: 1
Family Name: FSUSB74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-UMLP (1.8x2.6)
On-State Resistance (Maximum): 9 Ohm
Introduction Date: May 03, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
USB Switch IC 1 Channel 16-UMLP (1.8x2.6)
USB Switch IC 1 Channel 16-UMLP (1.8x2.6)
USB Switch IC 1 Channel 16-UMLP (1.8x2.6)
USB Switch IC 1 Channel 16-UMLP (1.8x2.6)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 780-FSUSB74UMX | 1176120-FSUSB74UMX | FSUSB74UMXTR-ND | FSUSB74UMX |
| Product Name | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches - Special Purpose - FSUSB74UMX | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 3.3 volts | 2.5 to 4.4 volts | 2.5 to 4.4 volts | |
| Min Operating Current | 0.0090 mA | |||
| Package Type | Reel | 16-UFQFN | 16-UFQFN | |
| Applications | USB |