onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB46UMX FSUSB46UMX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 805039-FSUSB46UMX Packaging: Reel Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 8-UQFN (1.4x1.2) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 8-UFQFN On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: FSUSB46
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 805039-FSUSB46UMX Packaging: Reel Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 8-UQFN (1.4x1.2) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 8-UFQFN On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: FSUSB46
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB46UMX - 805039-FSUSB46UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB46UMX
805039-FSUSB46UMX
Interface - Interface - Analog Switches - Special Purpose - FSUSB46UMX 805039-FSUSB46UMX
Manufacturer: ON Semiconductor Win Source Part Number: 805039-FSUSB46UMX Packaging: Reel Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Part Status: Obsolete (End Of Life) Supplier Device Package: 8-UQFN (1.4x1.2) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 3V ~ 4.3V Manufacturer Package: 8-UFQFN On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Part Number Series: FSUSB46

Manufacturer: ON Semiconductor
Win Source Part Number: 805039-FSUSB46UMX
Packaging: Reel
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPST
-3db Bandwidth: 720MHz
Number of Channels: 1
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-UQFN (1.4x1.2)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 3V ~ 4.3V
Manufacturer Package: 8-UFQFN
On-State Resistance (Maximum): 6.5Ohm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Part Number Series: FSUSB46

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB46UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB46UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB46UMX
HI-SPEED USB2.0 (480MBPS) DPST S

HI-SPEED USB2.0 (480MBPS) DPST S

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 805039-FSUSB46UMX FSUSB46UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB46UMX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337409-AM26C32CNS - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 200 kbps
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9952YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details