onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB46L8X FSUSB46L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016561-FSUSB46L8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 8-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): FSUSB46K8X; FSUSB46UMX; FSUSB46L8X_F113; FSUSB46L8X; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016561-FSUSB46L8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 8-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): FSUSB46K8X; FSUSB46UMX; FSUSB46L8X_F113; FSUSB46L8X; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB46L8X - 016561-FSUSB46L8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB46L8X
016561-FSUSB46L8X
Interface - Interface - Analog Switches - Special Purpose - FSUSB46L8X 016561-FSUSB46L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016561-FSUSB46L8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 8-MicroPak Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): FSUSB46K8X; FSUSB46UMX; FSUSB46L8X_F113; FSUSB46L8X; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016561-FSUSB46L8X
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPST
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 8-MicroPak
Single Supply Voltage (V+): 3 V to 4.3 V
Alternative Parts (Cross-Reference): FSUSB46K8X; FSUSB46UMX; FSUSB46L8X_F113; FSUSB46L8X;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB46L8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB46L8X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB46L8X
HI-SPEED USB2.0 (480MBPS) DPST S

HI-SPEED USB2.0 (480MBPS) DPST S

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 016561-FSUSB46L8X FSUSB46L8X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB46L8X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Receiver; Sensor Interface
View Details