onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB45L10X FSUSB45L10X

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919415-FSUSB45L10X Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-MicroPak™ Package: Reel - TR Package: 10-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: FSUSB4 Categories: Integrated Circuits (ICs) Case / Package: 10-MicroPak™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSUSB45L10XTR, FSUSB45L10XCT, FSUSB45L10XDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919415-FSUSB45L10X Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-MicroPak™ Package: Reel - TR Package: 10-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: FSUSB4 Categories: Integrated Circuits (ICs) Case / Package: 10-MicroPak™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSUSB45L10XTR, FSUSB45L10XCT, FSUSB45L10XDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB45L10X - 919415-FSUSB45L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB45L10X
919415-FSUSB45L10X
Interface - Interface - Analog Switches - Special Purpose - FSUSB45L10X 919415-FSUSB45L10X
Manufacturer: ON Semiconductor Win Source Part Number: 919415-FSUSB45L10X Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC 1 Channel 10-MicroPak™ Package: Reel - TR Package: 10-UFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: FSUSB4 Categories: Integrated Circuits (ICs) Case / Package: 10-MicroPak™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSUSB45L10XTR, FSUSB45L10XCT, FSUSB45L10XDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919415-FSUSB45L10X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC 1 Channel 10-MicroPak™
Package: Reel - TR
Package: 10-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FSUSB4
Categories: Integrated Circuits (ICs)
Case / Package: 10-MicroPak™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSUSB45L10XTR, FSUSB45L10XCT, FSUSB45L10XDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB45L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB45L10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB45L10X
HI-SPEED USB2.0 (480MBPS) SWITCH

HI-SPEED USB2.0 (480MBPS) SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 919415-FSUSB45L10X FSUSB45L10X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB45L10X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260789-SI32281-A-FM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers