onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB31K8X FSUSB31K8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040280-FSUSB31K8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): TS3USB31RSERG4; FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040280-FSUSB31K8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): TS3USB31RSERG4; FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB31K8X - 1040280-FSUSB31K8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB31K8X
1040280-FSUSB31K8X
Interface - Interface - Analog Switches - Special Purpose - FSUSB31K8X 1040280-FSUSB31K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040280-FSUSB31K8X Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPST -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: US8 Single Supply Voltage (V+): 3 V to 4.3 V Alternative Parts (Cross-Reference): TS3USB31RSERG4; FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040280-FSUSB31K8X
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPST
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: US8
Single Supply Voltage (V+): 3 V to 4.3 V
Alternative Parts (Cross-Reference): TS3USB31RSERG4; FSUSB31L8X_F113; FSUSB31L8X; FSUSB31K8X;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB31K8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB31K8X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB31K8X
IC USB SWITCH DPST US8

IC USB SWITCH DPST US8

Supplier's Site
Low Power Switch, 1-Ch, Usb 2.0, Us8-8; Usb Ic Type Onsemi - 46AC0873 - Newark, An Avnet Company
Chicago, IL, United States
Low Power Switch, 1-Ch, Usb 2.0, Us8-8; Usb Ic Type Onsemi
46AC0873
Low Power Switch, 1-Ch, Usb 2.0, Us8-8; Usb Ic Type Onsemi 46AC0873
LOW POWER SWITCH, 1-CH, USB 2.0, US8-8; USB IC Type:Single Port Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:US8; No. of Pins:8Pins; Data Rate:480Mbps; No. of Ports:1 Port; RoHS Compliant: Yes

LOW POWER SWITCH, 1-CH, USB 2.0, US8-8; USB IC Type:Single Port Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:US8; No. of Pins:8Pins; Data Rate:480Mbps; No. of Ports:1 Port; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1040280-FSUSB31K8X FSUSB31K8X 46AC0873
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB31K8X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Low Power Switch, 1-Ch, Usb 2.0, Us8-8; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type US8 8-VFSOP (0.091\", 2.30mm Width) US8
Device Type Sensor Interface
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6999UX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers