onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB30BQX FSUSB30BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067559-FSUSB30BQX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-DQFN (3x2.5) Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067559-FSUSB30BQX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-DQFN (3x2.5) Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB30BQX - 067559-FSUSB30BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB30BQX
067559-FSUSB30BQX
Interface - Interface - Analog Switches - Special Purpose - FSUSB30BQX 067559-FSUSB30BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067559-FSUSB30BQX Packaging: Reel - TR Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 14-DQFN (3x2.5) Single Supply Voltage (V+): 3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067559-FSUSB30BQX
Packaging: Reel - TR
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 14-DQFN (3x2.5)
Single Supply Voltage (V+): 3 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB30BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB30BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB30BQX
DPDT, 1 FUNC, 2 CHANNEL

DPDT, 1 FUNC, 2 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 067559-FSUSB30BQX FSUSB30BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB30BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C65634-28LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 5.25V
View Details
4 suppliers