onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB23BQX FSUSB23BQX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176112-FSUSB23BQX Packaging: Tape and Reel Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Categories: Integrated Circuits Supplier Device Package: 16-DQFN (2.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: FSUSB23 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176112-FSUSB23BQX Packaging: Tape and Reel Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Categories: Integrated Circuits Supplier Device Package: 16-DQFN (2.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: FSUSB23 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB23BQX - 1176112-FSUSB23BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB23BQX
1176112-FSUSB23BQX
Interface - Interface - Analog Switches - Special Purpose - FSUSB23BQX 1176112-FSUSB23BQX
Manufacturer: ON Semiconductor Win Source Part Number: 1176112-FSUSB23BQX Packaging: Tape and Reel Features: USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 720MHz Categories: Integrated Circuits Supplier Device Package: 16-DQFN (2.5x3.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-WFQFN Exposed Pad On-State Resistance (Maximum): 10Ohm Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: FSUSB23 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176112-FSUSB23BQX
Packaging: Tape and Reel
Features: USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 720MHz
Categories: Integrated Circuits
Supplier Device Package: 16-DQFN (2.5x3.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-WFQFN Exposed Pad
On-State Resistance (Maximum): 10Ohm
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: FSUSB23
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB23BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB23BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB23BQX
DIFFERENTIAL MUX, 2 CHANNEL

DIFFERENTIAL MUX, 2 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1176112-FSUSB23BQX FSUSB23BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB23BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 7528227P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details