onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB22QSCX FSUSB22QSCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176111-FSUSB22QSCX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: FSUSB22 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1176111-FSUSB22QSCX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: FSUSB22 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB22QSCX - 1176111-FSUSB22QSCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB22QSCX
1176111-FSUSB22QSCX
Interface - Interface - Analog Switches - Special Purpose - FSUSB22QSCX 1176111-FSUSB22QSCX
Manufacturer: ON Semiconductor Win Source Part Number: 1176111-FSUSB22QSCX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Categories: Integrated Circuits Supplier Device Package: 16-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-LSSOP On-State Resistance (Maximum): 6.5Ohm Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: FSUSB22 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1176111-FSUSB22QSCX
Packaging: Reel
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 750MHz
Number of Channels: 4
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-LSSOP
On-State Resistance (Maximum): 6.5Ohm
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: FSUSB22
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB22QSCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB22QSCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB22QSCX
DPDT, 2 FUNC, PDSO16

DPDT, 2 FUNC, PDSO16

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1176111-FSUSB22QSCX FSUSB22QSCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB22QSCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139024P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
 - 74ALVT16823DL,512 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP56
View Details