onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB22MTCX FSUSB22MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176110-FSUSB22MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, USB 2.0 Package: 16-TSSOP (0.173", 4.40mm Width) Applications: USB Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Family Name: FSUSB22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): TS3L110PWE4; TS3A5018PWRG4; TS3A5018PWE4; Introduction Date: January 27, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176110-FSUSB22MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, USB 2.0 Package: 16-TSSOP (0.173", 4.40mm Width) Applications: USB Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Family Name: FSUSB22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): TS3L110PWE4; TS3A5018PWRG4; TS3A5018PWE4; Introduction Date: January 27, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB22MTCX - 1176110-FSUSB22MTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB22MTCX
1176110-FSUSB22MTCX
Interface - Interface - Analog Switches - Special Purpose - FSUSB22MTCX 1176110-FSUSB22MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176110-FSUSB22MTCX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, USB 2.0 Package: 16-TSSOP (0.173", 4.40mm Width) Applications: USB Operating Supply Voltage: 3 V ~ 3.6 V Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Family Name: FSUSB22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 6.5 Ohm Alternative Parts (Cross-Reference): TS3L110PWE4; TS3A5018PWRG4; TS3A5018PWE4; Introduction Date: January 27, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176110-FSUSB22MTCX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Bi-Directional, USB 2.0
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: USB
Operating Supply Voltage: 3 V ~ 3.6 V
Switch Circuit: SPDT
-3db Bandwidth: 750MHz
Number of Channels: 4
Family Name: FSUSB22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 6.5 Ohm
Alternative Parts (Cross-Reference): TS3L110PWE4; TS3A5018PWRG4; TS3A5018PWE4;
Introduction Date: January 27, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB22MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB22MTCX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB22MTCX
IC USB SWITCH QUAD 2X1 16TSSOP

IC USB SWITCH QUAD 2X1 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1176110-FSUSB22MTCX FSUSB22MTCX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB22MTCX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 879-BCM20732A0KML2GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 1000 kbps
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details