onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB22BQX FSUSB22BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127453-FSUSB22BQX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3L100RGYR; FSUSB22BQ; FSUSB22BQX_NL; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127453-FSUSB22BQX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3L100RGYR; FSUSB22BQ; FSUSB22BQX_NL; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB22BQX - 127453-FSUSB22BQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB22BQX
127453-FSUSB22BQX
Interface - Interface - Analog Switches - Special Purpose - FSUSB22BQX 127453-FSUSB22BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 127453-FSUSB22BQX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 750MHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 16-DQFN (2.5x3.5) Single Supply Voltage (V+): 3 V to 3.6 V Alternative Parts (Cross-Reference): TS3L100RGYR; FSUSB22BQ; FSUSB22BQX_NL; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 127453-FSUSB22BQX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 750MHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 16-DQFN (2.5x3.5)
Single Supply Voltage (V+): 3 V to 3.6 V
Alternative Parts (Cross-Reference): TS3L100RGYR; FSUSB22BQ; FSUSB22BQX_NL;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB22BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB22BQX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB22BQX
DPDT, 2 FUNC, 1 CHANNEL

DPDT, 2 FUNC, 1 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 127453-FSUSB22BQX FSUSB22BQX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB22BQX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - CODECs - AD1839AS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details