onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB20MUX FSUSB20MUX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016552-FSUSB20MUX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 750MHz Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016552-FSUSB20MUX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 750MHz Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB20MUX - 016552-FSUSB20MUX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB20MUX
016552-FSUSB20MUX
Interface - Interface - Analog Switches - Special Purpose - FSUSB20MUX 016552-FSUSB20MUX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016552-FSUSB20MUX Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 750MHz Number of Channels: 1 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MSOP Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016552-FSUSB20MUX
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 750MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB20MUX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB20MUX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB20MUX
IC USB SWITCH DUAL 2X1 10MSOP

IC USB SWITCH DUAL 2X1 10MSOP

Supplier's Site
Usb Ic Type Onsemi - 29X6721 - Newark, An Avnet Company
Chicago, IL, United States
Usb Ic Type Onsemi
29X6721
Usb Ic Type Onsemi 29X6721
USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:1 Port; Operating Temperature Min:-40°C RoHS Compliant: Yes

USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:1 Port; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Usb 2 1-Port, Smd, Msop10; Usb Ic Type Onsemi - 61M6434 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Usb 2 1-Port, Smd, Msop10; Usb Ic Type Onsemi
61M6434
Switch, Usb 2 1-Port, Smd, Msop10; Usb Ic Type Onsemi 61M6434
SWITCH, USB 2 1-PORT, SMD, MSOP10; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:1 Port; RoHS Compliant: Yes

SWITCH, USB 2 1-PORT, SMD, MSOP10; USB IC Type:High Speed DPDT USB Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:MSOP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:1 Port; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 016552-FSUSB20MUX FSUSB20MUX 29X6721 61M6434
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB20MUX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Usb Ic Type Onsemi Switch, Usb 2 1-Port, Smd, Msop10; Usb Ic Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOP; 10-MSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) MSOP MSOP
Device Type Sensor Interface
Technology USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1609979 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Hex unbuffered inverter - 74AHCU04D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102N-A02-GQFN28R - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type UART
Features RoHS
View Details