onsemi Interface - Interface - Analog Switches - Special Purpose - FSUSB20L10X FSUSB20L10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067557-FSUSB20L10X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 750MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067557-FSUSB20L10X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 750MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSUSB20L10X - 067557-FSUSB20L10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSUSB20L10X
067557-FSUSB20L10X
Interface - Interface - Analog Switches - Special Purpose - FSUSB20L10X 067557-FSUSB20L10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067557-FSUSB20L10X Packaging: Reel - TR Features: Bi-Directional, USB 2.0 Applications: USB Switch Circuit: DPDT -3db Bandwidth: 750MHz Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 10-MicroPak Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067557-FSUSB20L10X
Packaging: Reel - TR
Features: Bi-Directional, USB 2.0
Applications: USB
Switch Circuit: DPDT
-3db Bandwidth: 750MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSUSB20L10X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSUSB20L10X
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSUSB20L10X
SPDT, 2 FUNC, 1 CHANNEL

SPDT, 2 FUNC, 1 CHANNEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 067557-FSUSB20L10X FSUSB20L10X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSUSB20L10X Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - AD9887AKSZ-140 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details