The FSTU16861MTDX is a 20-bit bus switch designed for high-speed CMOS TTL-compatible applications. It features low on-resistance, allowing for minimal propagation delay and reduced ground bounce noise when connecting inputs to outputs. The device can be configured as either a 10-bit or 20-bit switch, with control inputs that enable or disable the connection between ports. When the enable signals (OE1 or OE2) are low, the corresponding ports are connected; when high, the switch enters a high-impedance state.
This bus switch is undershoot-hardened,
BUS DRIVER
Bus Switch 10 x 1:1 48-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | FSTU16861MTDX | FSTU16861MTDX |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Package Type | SSOP; TSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) |