IC MUX/DEMUX 8 X 1:2 56TSSOP
1 TO 2, 16 CHANNEL, MUX/DEMUX, TSSOP-56, FULL REEL; Logic Family / Base Number:-; Logic Type:Multiplexer; No. of Channels:8Channels; Line Configuration:1:2; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP RoHS Compliant: Yes
Multiplexer/Demultip
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | FST16233MTDX | 38C7290 | FST16233MTDX |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | 1 To 2, 16 Channel, Mux/demux, Tssop-56, Full Reel; Logic Family / Base Number Onsemi | Signal Switches, Multiplexers, Decoders |
| Package Type | SSOP; TSSOP | TSSOP; TSSOP | SOP; 56-TFSOP (0.240\", 6.10mm Width) |