Nexperia B.V. Quad 2-input multiplexer 74LVC157ABQ-Q100X

Description
the control of a common select input (S). The four outputs present the selected data in the true (non-inverted) form. The enable input (E) is active LOW. When pin Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all the other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74LVC157A. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. It is useful for implementing highly irregular logic by generating any 4 of the 16 different functions of two variables with one variable common. The device is the logic implementation of a 4-pole, 2-position switch, where the position of the switch is determined by the logic levels applied to pin S. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C 5 V tolerant inputs for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
the control of a common select input (S). The four outputs present the selected data in the true (non-inverted) form. The enable input (E) is active LOW. When pin Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all the other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74LVC157A. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. It is useful for implementing highly irregular logic by generating any 4 of the 16 different functions of two variables with one variable common. The device is the logic implementation of a 4-pole, 2-position switch, where the position of the switch is determined by the logic levels applied to pin S. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C 5 V tolerant inputs for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC157ABQ-Q100X is a quad 2-input multiplexer for automotive applications, housed in a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm with side-wettable flanks for automatic optical inspection of solder joints. It operates from 1.2 V to 3.6 V, features 5 V tolerant inputs, and is qualified to AEC-Q100 Grade 1 with a specified temperature range of -40 °C to +125 °C. The device supports direct TTL interfacing and complies with JEDEC standards for 1.65 V to 1.95 V, 2.3 V to 2.7 V, and 2.7 V to 3.6 V operation. ESD protection exceeds 2000 V for HBM and 1000 V for CDM.

Datasheet Summary
Powered by GS/AI

The 74LVC157ABQ-Q100X is a quad 2-input multiplexer for automotive applications, housed in a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm with side-wettable flanks for automatic optical inspection of solder joints. It operates from 1.2 V to 3.6 V, features 5 V tolerant inputs, and is qualified to AEC-Q100 Grade 1 with a specified temperature range of -40 °C to +125 °C. The device supports direct TTL interfacing and complies with JEDEC standards for 1.65 V to 1.95 V, 2.3 V to 2.7 V, and 2.7 V to 3.6 V operation. ESD protection exceeds 2000 V for HBM and 1000 V for CDM.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input multiplexer - 74LVC157ABQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input multiplexer
74LVC157ABQ-Q100X
Quad 2-input multiplexer 74LVC157ABQ-Q100X
the control of a common select input (S). The four outputs present the selected data in the true (non-inverted) form. The enable input (E) is active LOW. When pin Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all the other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74LVC157A. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator. It is useful for implementing highly irregular logic by generating any 4 of the 16 different functions of two variables with one variable common. The device is the logic implementation of a 4-pole, 2-position switch, where the position of the switch is determined by the logic levels applied to pin S. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C 5 V tolerant inputs for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

the control of a common select input (S). The four outputs present the selected data in the true (non-inverted) form. The enable input (E) is active LOW. When pin Eis HIGH, all of the outputs (1Y to 4Y) are forced LOW regardless of all the other input conditions. Moving the data from two groups of registers to four common output buses is a common use of the 74LVC157A. The state of the common data select input (S) determines the particular register from which the data comes. It can also be used as function generator.

It is useful for implementing highly irregular logic by generating any 4 of the 16 different functions of two variables with one variable common.

The device is the logic implementation of a 4-pole, 2-position switch, where the position of the switch is determined by the logic levels applied to pin S.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and -40 °C to +125 °C
  • 5 V tolerant inputs for interfacing with 5 V logic
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LVC157ABQ-Q100X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74LVC157ABQ-Q100X
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74LVC157ABQ-Q100X
IC MULTIPLEXER 4 X 2:1 16DHVQFN

IC MULTIPLEXER 4 X 2:1 16DHVQFN

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74LVC157ABQ-Q100X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74LVC157ABQ-Q100X
Signal Switches, Multiplexers, Decoders 74LVC157ABQ-Q100X
Multiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74LVC157ABQ-Q100X 74LVC157ABQ-Q100X 74LVC157ABQ-Q100X
Product Name Quad 2-input multiplexer Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Features ESD Protection
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC139PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers
Low-power 2-input multiplexer - 74AUP2G157DC,125 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT765-1 SOT765-1
View Details
5 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GF,132 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details