onsemi A/d Converter, Flyback, Sot-223-4; Power Load Switch Type Onsemi FSQ500L

Description
A/D CONVERTER, FLYBACK, SOT-223-4; Power Load Switch Type:-; Input Voltage:10V; Current Limit:280mA; On State Resistance:25ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet
Description
A/D CONVERTER, FLYBACK, SOT-223-4; Power Load Switch Type:-; Input Voltage:10V; Current Limit:280mA; On State Resistance:25ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/d Converter, Flyback, Sot-223-4; Power Load Switch Type Onsemi - 88T3563 - Newark, An Avnet Company
Chicago, IL, United States
A/d Converter, Flyback, Sot-223-4; Power Load Switch Type Onsemi
88T3563
A/d Converter, Flyback, Sot-223-4; Power Load Switch Type Onsemi 88T3563
A/D CONVERTER, FLYBACK, SOT-223-4; Power Load Switch Type:-; Input Voltage:10V; Current Limit:280mA; On State Resistance:25ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

A/D CONVERTER, FLYBACK, SOT-223-4; Power Load Switch Type:-; Input Voltage:10V; Current Limit:280mA; On State Resistance:25ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 88T3563
Product Name A/d Converter, Flyback, Sot-223-4; Power Load Switch Type Onsemi
Voltage 10V
Unlock Full Specs
to access all available technical data