onsemi Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi FSQ321

Description
PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:89.3kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:89.3kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi - 52M3338 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi
52M3338
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi 52M3338
PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:89.3kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:89.3kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52M3338
Product Name Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8313 2.5A Three Phase Brushless DC Motor Driver (PWM Ctrl) - DRV8313PWPR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Motor Controllers - 9058780 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Input 48 volts
DC Input 48 volts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-R70F30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details