Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204354-FSQ0765RSWDTU
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 48kHz to 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 400
IC OFFLINE SW FLBACK TO220F-6L
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (U-Forming)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 204354-FSQ0765RSWDTU | FSQ0765RSWDTU | FSQ0765RSWDTU |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0765RSWDTU | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | TO-220; Other; TO-220F-6L | TO-220; Other; TO-220-6 Full Pack, Formed Leads |