onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RBWDTU FSQ0465RBWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176025-FSQ0465RBWDT U Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSQ0465RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F Alternative Parts (Cross-Reference): FSGM0465RBWDTU; FSGM0465RWDTU; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176025-FSQ0465RBWDT U Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSQ0465RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F Alternative Parts (Cross-Reference): FSGM0465RBWDTU; FSGM0465RWDTU; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RBWDTU - 1176025-FSQ0465RBWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RBWDTU
1176025-FSQ0465RBWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RBWDTU 1176025-FSQ0465RBWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176025-FSQ0465RBWDT U Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 48kHz ~ 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Sync Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSQ0465RB Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220F Alternative Parts (Cross-Reference): FSGM0465RBWDTU; FSGM0465RWDTU; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176025-FSQ0465RBWDTU
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-220-6 Full Pack, Formed Leads
Power (Watts): 70W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 48kHz ~ 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Sync
Supply Voltage: 8 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: FSQ0465RB
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220F
Alternative Parts (Cross-Reference): FSGM0465RBWDTU; FSGM0465RWDTU;
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0465RBWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0465RBWDTU
AC DC Converters, Offline Switches FSQ0465RBWDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (W-Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (W-Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0465RBWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0465RBWDTU
AC DC Converters, Offline Switches FSQ0465RBWDTU
Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 48kHz ~ 67kHz TO-220F-6L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0465RBWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0465RBWDTU
PMIC - AC DC Converters, Offline Switchers FSQ0465RBWDTU
IC OFFLINE SWITCH FLYBACK TO220F

IC OFFLINE SWITCH FLYBACK TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1176025-FSQ0465RBWDTU FSQ0465RBWDTU FSQ0465RBWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0465RBWDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065P - 068356-ICE3A3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers