onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RLX FSQ0365RLX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016542-FSQ0365RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Family Name: FSQ0365 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): FSQ0365RN; FSQ0365RL; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016542-FSQ0365RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Family Name: FSQ0365 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): FSQ0365RN; FSQ0365RL; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RLX - 016542-FSQ0365RLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RLX
016542-FSQ0365RLX
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RLX 016542-FSQ0365RLX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016542-FSQ0365RLX Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 25W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Frequency - Switching: 55kHz to 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Family Name: FSQ0365 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Alternative Parts (Cross-Reference): FSQ0365RN; FSQ0365RL; Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016542-FSQ0365RLX
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Frequency - Switching: 55kHz to 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Family Name: FSQ0365
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-LSOP
Supply Voltage - Operating: 8 V to 20 V
Alternative Parts (Cross-Reference): FSQ0365RN; FSQ0365RL;
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0365RLX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0365RLX
PMIC - AC DC Converters, Offline Switchers FSQ0365RLX
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ0365RLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0365RLX
AC DC Converters, Offline Switches FSQ0365RLX
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSQ0365RLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0365RLX
AC DC Converters, Offline Switches FSQ0365RLX
Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Converter Offline Flyback Topology 55kHz ~ 67kHz 8-LSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 016542-FSQ0365RLX FSQ0365RLX FSQ0365RLX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0365RLX PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-LSOP Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE5BR3995CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details