onsemi Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi FSQ0265RN

Description
PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi - 30M0804 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi
30M0804
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi 30M0804
PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 30M0804
Product Name Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 0 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8301 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl w/ SPI) - DRV8301DCAR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
EtherCAT SERVOPACKs - SGD7S-3R5DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details