onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0170RNA FSQ0170RNA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067523-FSQ0170RNA Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSQ0170 Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067523-FSQ0170RNA Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSQ0170 Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSQ0170RNA is a Green Mode Fairchild Power Switch (FPS,Ñ¢) designed for high-performance offline switch mode power supplies (SMPS). It features an internal avalanche rugged 700V SenseFET and operates at a fixed frequency of 100kHz. The device consumes only 0.8W at 230V AC with a 0.5W load, utilizing burst-mode operation for efficiency. Key protective features include over-voltage protection (OVP), overload protection (OLP), thermal shutdown (TSD), and under-voltage lockout (UVLO). The FSQ0170RNA also incorporates a built-in soft-start mechanism and pulse-by-pulse current limiting, enhancing reliability and safety in applications. This product is suitable for various applications, including auxiliary power supplies for PCs and servers, as well as adapters for consumer electronics like camcorders and printers. It is packaged in an 8-DIP format, making it compact and easy to integrate into designs. The maximum output power is rated at 14W for adapters and 20W for open frame designs under specified conditions.

Datasheet Summary
Powered by GS/AI

The FSQ0170RNA is a Green Mode Fairchild Power Switch (FPS,Ñ¢) designed for high-performance offline switch mode power supplies (SMPS). It features an internal avalanche rugged 700V SenseFET and operates at a fixed frequency of 100kHz. The device consumes only 0.8W at 230V AC with a 0.5W load, utilizing burst-mode operation for efficiency. Key protective features include over-voltage protection (OVP), overload protection (OLP), thermal shutdown (TSD), and under-voltage lockout (UVLO). The FSQ0170RNA also incorporates a built-in soft-start mechanism and pulse-by-pulse current limiting, enhancing reliability and safety in applications. This product is suitable for various applications, including auxiliary power supplies for PCs and servers, as well as adapters for consumer electronics like camcorders and printers. It is packaged in an 8-DIP format, making it compact and easy to integrate into designs. The maximum output power is rated at 14W for adapters and 20W for open frame designs under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0170RNA - 067523-FSQ0170RNA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0170RNA
067523-FSQ0170RNA
PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0170RNA 067523-FSQ0170RNA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067523-FSQ0170RNA Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 20W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 60% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Family Name: FSQ0170 Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Introduction Date: October 17, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067523-FSQ0170RNA
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 20W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 60%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Family Name: FSQ0170
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Introduction Date: October 17, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSQ0170RNA - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSQ0170RNA
PMIC - AC DC Converters, Offline Switchers FSQ0170RNA
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSQ0170RNA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSQ0170RNA
AC DC Converters, Offline Switches FSQ0170RNA
Converter Offline Flyback Topology 100kHz 8-DIP

Converter Offline Flyback Topology 100kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 067523-FSQ0170RNA FSQ0170RNA FSQ0170RNA
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSQ0170RNA PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - 5962-8980501CA - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage 5 to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2QR4765GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 29 watts
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 8-UFDFN Exposed Pad, 8-TMLF
Output Power 30 watts
View Details