Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY FSEZ1307MY

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872322-FSEZ1307MY Features: Converter Offline Topology 47kHz ~ 53kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 5V ~ 30V Family Name: FSEZ13 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872322-FSEZ1307MY Features: Converter Offline Topology 47kHz ~ 53kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 5V ~ 30V Family Name: FSEZ13 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY - 872322-FSEZ1307MY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY
872322-FSEZ1307MY
PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY 872322-FSEZ1307MY
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 872322-FSEZ1307MY Features: Converter Offline Topology 47kHz ~ 53kHz 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Supply Voltage: 5V ~ 30V Family Name: FSEZ13 Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 872322-FSEZ1307MY
Features: Converter Offline Topology 47kHz ~ 53kHz 7-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Supply Voltage: 5V ~ 30V
Family Name: FSEZ13
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSEZ1307MY
PMIC - AC DC Converters, Offline Switchers FSEZ1307MY
IC OFFLINE SWITCH 7SOIC

IC OFFLINE SWITCH 7SOIC

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSEZ1307MY
PMIC - AC DC Converters, Offline Switchers FSEZ1307MY
IC PWM CTLR PRIMARY REG 7-SOIC

IC PWM CTLR PRIMARY REG 7-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 872322-FSEZ1307MY FSEZ1307MY
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSEZ1307MY PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 7-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR4780BZS - ICE5AR4780BZS - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details