onsemi Power Switch Smps Green, Dip8, 165; Input Voltage Onsemi FSQ0165RN

Description
POWER SWITCH SMPS GREEN, DIP8, 165; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
POWER SWITCH SMPS GREEN, DIP8, 165; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Switch Smps Green, Dip8, 165; Input Voltage Onsemi - 53M7704 - Newark, An Avnet Company
Chicago, IL, United States
Power Switch Smps Green, Dip8, 165; Input Voltage Onsemi
53M7704
Power Switch Smps Green, Dip8, 165; Input Voltage Onsemi 53M7704
POWER SWITCH SMPS GREEN, DIP8, 165; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature RoHS Compliant: Yes

POWER SWITCH SMPS GREEN, DIP8, 165; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi - 30M0803 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi
30M0803
Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi 30M0803
PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

PWM CONTROLLER, 15V, 8-DIP; Input Voltage:-; Output Voltage:700V; Output Current:-; Supply Voltage Min:0V; Supply Voltage Max:15V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:55.6kHz; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 53M7704 30M0803
Product Name Power Switch Smps Green, Dip8, 165; Input Voltage Onsemi Pwm Controller, 15V, 8-Dip; Input Voltage Onsemi
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 0 to 15 volts 0 to 15 volts
DC Input 0 to 15 volts 0 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8711 Stepper Motor Pre-Driver with On-Chip 1/256 Micro-Stepping Indexer and Stall Detect - DRV8711DCPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 52 volts
View Details
7 suppliers
Motor Controllers - 8209573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 750 watts
View Details
EtherCAT SERVOPACKs - SGD7S-1R6AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details