onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSL4110LRN

Description
Win Source Part Number: 1059888-FSL4110LRN Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 3,000 Power (Watts): 9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1000V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 67% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-DIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8V ~ 27V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSL4110
Request a Quote
Description
Win Source Part Number: 1059888-FSL4110LRN Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 3,000 Power (Watts): 9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1000V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 67% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-DIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8V ~ 27V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSL4110
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSL4110LRN is an integrated pulse width modulation (PWM) controller combined with a 1000 V avalanche rugged SenseFET, designed for high input voltage offline Switching Mode Power Supplies (SMPS). It operates at a fixed frequency of 50 kHz and can be powered through an integrated high-voltage regulator, eliminating the need for an auxiliary bias winding. This device features a range of protection functions including Under-Voltage Lockout (UVLO), Over-Voltage Protection (OVP), and Internal Thermal Shutdown (TSD) with hysteresis. It also incorporates soft-start functionality and pulse-by-pulse current limiting to enhance system reliability. The FSL4110LRN is suitable for applications such as electric metering and auxiliary power supplies for industrial systems. Engineers may find this product advantageous due to its reduced component count, smaller PCB size, and improved efficiency compared to discrete solutions. The device is available in a PDIP-7 package and is Pb-free.

Datasheet Summary
Powered by GS/AI

The FSL4110LRN is an integrated pulse width modulation (PWM) controller combined with a 1000 V avalanche rugged SenseFET, designed for high input voltage offline Switching Mode Power Supplies (SMPS). It operates at a fixed frequency of 50 kHz and can be powered through an integrated high-voltage regulator, eliminating the need for an auxiliary bias winding. This device features a range of protection functions including Under-Voltage Lockout (UVLO), Over-Voltage Protection (OVP), and Internal Thermal Shutdown (TSD) with hysteresis. It also incorporates soft-start functionality and pulse-by-pulse current limiting to enhance system reliability. The FSL4110LRN is suitable for applications such as electric metering and auxiliary power supplies for industrial systems. Engineers may find this product advantageous due to its reduced component count, smaller PCB size, and improved efficiency compared to discrete solutions. The device is available in a PDIP-7 package and is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1059888-FSL4110LRN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1059888-FSL4110LRN
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1059888-FSL4110LRN
Win Source Part Number: 1059888-FSL4110LRN Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 3,000 Power (Watts): 9 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 1000V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 67% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-DIP Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 8V ~ 27V ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSL4110

Win Source Part Number: 1059888-FSL4110LRN
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 3,000
Power (Watts): 9 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 1000V
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 67%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 7-DIP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 8V ~ 27V
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FSL4110

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL4110LRN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL4110LRN
PMIC - AC DC Converters, Offline Switchers FSL4110LRN
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSL4110LRN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL4110LRN
AC DC Converters, Offline Switches FSL4110LRN
Converter Offline Flyback Topology 50kHz 7-DIP

Converter Offline Flyback Topology 50kHz 7-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1059888-FSL4110LRN FSL4110LRN FSL4110LRN
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers