onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRL FSL306LRL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774790-FSL306LRL Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 7W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Voltage - Start Up: 8V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Supply Voltage: 7 V ~ 26 V Family Name: FSL306 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-LSOP Alternative Parts (Cross-Reference): FSL306LRLX; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774790-FSL306LRL Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 7W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Voltage - Start Up: 8V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Supply Voltage: 7 V ~ 26 V Family Name: FSL306 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-LSOP Alternative Parts (Cross-Reference): FSL306LRLX; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRL - 774790-FSL306LRL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRL
774790-FSL306LRL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRL 774790-FSL306LRL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774790-FSL306LRL Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SMD (7 Leads), Gull Wing Mounting: SMD Power (Watts): 7W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Buck, Flyback Voltage - Start Up: 8V Frequency - Switching: 50kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Supply Voltage: 7 V ~ 26 V Family Name: FSL306 Categories: Integrated Circuits (ICs) Manufacturer Package: 7-LSOP Alternative Parts (Cross-Reference): FSL306LRLX; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774790-FSL306LRL
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SMD (7 Leads), Gull Wing
Mounting: SMD
Power (Watts): 7W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Buck, Flyback
Voltage - Start Up: 8V
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Supply Voltage: 7 V ~ 26 V
Family Name: FSL306
Categories: Integrated Circuits (ICs)
Manufacturer Package: 7-LSOP
Alternative Parts (Cross-Reference): FSL306LRLX;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - FSL306LRL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL306LRL
AC DC Converters, Offline Switches FSL306LRL
Converter Offline Topology

Converter Offline Topology

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 774790-FSL306LRL FSL306LRL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL306LRL AC DC Converters, Offline Switches
Package Type Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details