onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL206MRL FSL206MRL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040210-FSL206MRL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 8V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-LSOP Supply Voltage - Operating: 7 V to 26 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040210-FSL206MRL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 8V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-LSOP Supply Voltage - Operating: 7 V to 26 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL206MRL - 1040210-FSL206MRL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL206MRL
1040210-FSL206MRL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL206MRL 1040210-FSL206MRL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040210-FSL206MRL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 8V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-LSOP Supply Voltage - Operating: 7 V to 26 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040210-FSL206MRL
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 12W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 8V
Duty Cycle: 72%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-LSOP
Supply Voltage - Operating: 7 V to 26 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
AC DC Converters, Offline Switches - FSL206MRL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL206MRL
AC DC Converters, Offline Switches FSL206MRL
Converter Offline Flyback Topology 67kHz 8-LSOP

Converter Offline Flyback Topology 67kHz 8-LSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040210-FSL206MRL FSL206MRL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL206MRL AC DC Converters, Offline Switches
Package Type Other; 8-LSOP Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details