onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL156MRIN FSL156MRIN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175969-FSL156MRIN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5V ~ 26V Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: FSL156 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 40W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175969-FSL156MRIN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5V ~ 26V Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: FSL156 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL156MRIN - 1175969-FSL156MRIN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL156MRIN
1175969-FSL156MRIN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL156MRIN 1175969-FSL156MRIN
Manufacturer: ON Semiconductor Win Source Part Number: 1175969-FSL156MRIN Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supply Voltage: 7.5V ~ 26V Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: FSL156 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 67kHz Power (W): 40W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175969-FSL156MRIN
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supply Voltage: 7.5V ~ 26V
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: FSL156
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 67kHz
Power (W): 40W

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSL156MRIN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL156MRIN
PMIC - AC DC Converters, Offline Switchers FSL156MRIN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSL156MRIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL156MRIN
AC DC Converters, Offline Switches FSL156MRIN
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSL156MRIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL156MRIN
AC DC Converters, Offline Switches FSL156MRIN
Converter Offline Flyback Topology 67kHz 8-MDIP

Converter Offline Flyback Topology 67kHz 8-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175969-FSL156MRIN FSL156MRIN FSL156MRIN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL156MRIN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565PBKSA1 - 776281-ICE3B5565PBKSA1 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details