onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL138MRTWDTU FSL138MRTWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204344-FSL138MRTWDTU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204344-FSL138MRTWDTU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL138MRTWDTU - 204344-FSL138MRTWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL138MRTWDTU
204344-FSL138MRTWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL138MRTWDTU 204344-FSL138MRTWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204344-FSL138MRTWDTU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 50W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204344-FSL138MRTWDTU
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220F-6L (W-Forming)
Supply Voltage - Operating: 7.5 V to 26 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL138MRTWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL138MRTWDTU
PMIC - AC DC Converters, Offline Switchers FSL138MRTWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSL138MRTWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL138MRTWDTU
AC DC Converters, Offline Switches FSL138MRTWDTU
Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204344-FSL138MRTWDTU FSL138MRTWDTU FSL138MRTWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL138MRTWDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-6L (W-Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3065P - 068356-ICE3A3065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 128 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details