onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136HRLX FSL136HRLX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919395-FSL136HRLX Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-LSOP Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8V ~ 26V Family Name: FSL136 Categories: Integrated Circuits (ICs) Case / Package: 8-LSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSL136HRLXDKR, FSL136HRLXTR, FSL136HRLXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919395-FSL136HRLX Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-LSOP Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8V ~ 26V Family Name: FSL136 Categories: Integrated Circuits (ICs) Case / Package: 8-LSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSL136HRLXDKR, FSL136HRLXTR, FSL136HRLXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136HRLX - 919395-FSL136HRLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136HRLX
919395-FSL136HRLX
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136HRLX 919395-FSL136HRLX
Manufacturer: ON Semiconductor Win Source Part Number: 919395-FSL136HRLX Series: FPS™ Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-LSOP Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Supply Voltage: 8V ~ 26V Family Name: FSL136 Categories: Integrated Circuits (ICs) Case / Package: 8-LSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSL136HRLXDKR, FSL136HRLXTR, FSL136HRLXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 919395-FSL136HRLX
Series: FPS™
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Flyback Topology 100kHz 8-LSOP
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 8V ~ 26V
Family Name: FSL136
Categories: Integrated Circuits (ICs)
Case / Package: 8-LSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSL136HRLXDKR, FSL136HRLXTR, FSL136HRLXCT

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL136HRLX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL136HRLX
PMIC - AC DC Converters, Offline Switchers FSL136HRLX
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSL136HRLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL136HRLX
AC DC Converters, Offline Switches FSL136HRLX
Converter Offline Flyback Topology 100kHz 8-LSOP

Converter Offline Flyback Topology 100kHz 8-LSOP

Buy Now Datasheet
AC DC Converters, Offline Switches - FSL136HRLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL136HRLX
AC DC Converters, Offline Switches FSL136HRLX
Converter Offline Flyback Topology 100kHz 8-LSOP

Converter Offline Flyback Topology 100kHz 8-LSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 919395-FSL136HRLX FSL136HRLX FSL136HRLX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL136HRLX PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-LSOP Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3BR2280JZ-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details