Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
ONSEMI
FSL117MRIN -- POWER SWITCH ICS
onsemi
Power Switch ICs
FSL117MRIN
Description
Green-Mode Fairchild Power Switch DIP8
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Green-Mode Fairchild Power Switch DIP8
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8629094
Power Switch ICs
8629094
Green-Mode Fairchild Power Switch DIP8
Green-Mode Fairchild Power Switch DIP8
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1454416
Power Switch ICs
1454416
Green-Mode Fairchild Power Switch DIP8
Green-Mode Fairchild Power Switch DIP8
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
8629094
Product Name
Power Switch ICs
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Line Interface ICs
1906187
Specs
Technology
RS422; RS485
Device Type
Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features
RoHS; ESD Protected
View Details
Texas Instruments
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs
5962-87595013A
Specs
Technology
AS
Device Type
Transceiver
Supply Voltage
Other; 5.5
View Details
Nexperia B.V.
18BIT Interface Transceiver IC
74ALVC162835ADGG:1
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 1.2V ~ 3.6V
View Details
2
suppliers
Skyworks Solutions, Inc.
Interface Transceiver IC
SI2457-D-FTR
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
6
suppliers