onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSL116HR FSL116HR

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040205-FSL116HR Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 26 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040205-FSL116HR Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 26 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL116HR - 1040205-FSL116HR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL116HR
1040205-FSL116HR
PMIC - PMIC - AC DC Converters, Offline Switchers - FSL116HR 1040205-FSL116HR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040205-FSL116HR Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 16W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 8 V to 26 V Control Operating Temperature: -40°C to 105°C (TA) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040205-FSL116HR
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 16W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 8 V to 26 V
Control Operating Temperature: -40°C to 105°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
AC DC Converters, Offline Switches - FSL116HR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSL116HR
AC DC Converters, Offline Switches FSL116HR
Converter Offline Flyback Topology 100kHz 8-DIP

Converter Offline Flyback Topology 100kHz 8-DIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSL116HR - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSL116HR
PMIC - AC DC Converters, Offline Switchers FSL116HR
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040205-FSL116HR FSL116HR FSL116HR
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSL116HR AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - AC-DC PWM-PFC Controller - Hybrid Flyback ICs - XDPS2201 - XDPS2201 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details