Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 104899-FSHDMI04MTDX
Packaging: Reel - TR
Type: Video Switch
Applications: DVI, HDMI Signal Switching
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC VIDEO SWITCH 48TSSOP
Video Switch IC 48-TSSOP Package
Video Switch IC 48-TSSOP Package
DIFFERENTIAL MUX, 4 CHANNEL
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 104899-FSHDMI04MTDX | FSHDMI04MTDX | FSHDMI04MTDX | FSHDMI04MTDX |
| Product Name | Linear - Linear - Video Processing - FSHDMI04MTDX | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |