onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM300N FSGM300N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067520-FSGM300N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7.7 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067520-FSGM300N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7.7 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM300N - 067520-FSGM300N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM300N
067520-FSGM300N
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM300N 067520-FSGM300N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067520-FSGM300N Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 40W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-DIP Supply Voltage - Operating: 7.7 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067520-FSGM300N
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 40W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-DIP
Supply Voltage - Operating: 7.7 V to 26 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSGM300N - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSGM300N
PMIC - AC DC Converters, Offline Switchers FSGM300N
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSGM300N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM300N
AC DC Converters, Offline Switches FSGM300N
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - FSGM300N - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
FSGM300N
Power Supply Chip >> AC-DC Controllers & Regulators FSGM300N
67kHz 650V 7.7V~26V DIP-8 AC-DC Controllers & Regulators ROHS

67kHz 650V 7.7V~26V DIP-8 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 067520-FSGM300N FSGM300N FSGM300N FSGM300N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM300N PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm) DIP
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BR2280JZ-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details