Win Source Part Number: 999642-FSGM0765RLDTU
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: FPS™
Package: Bulk
Standard Package: 1
Power (Watts): 90 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Mounting Type: Through Hole
Package / Case: TO-220-6 Full Pack, Formed Leads
Supplier Device Package: TO-220F-6L (L-Forming)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 7.5V ~ 26V
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFSGM0765RLDTU,
IC OFFLINE SW FLBACK TO220F-6L
Converter Offline Flyback Topology 66kHz TO-220F-6L (L-Forming)
Converter Offline Flyback Topology 66kHz TO-220F-6L (L-Forming)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 999642-FSGM0765RLDTU | FSGM0765RLDTU | FSGM0765RLDTU |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | TO-220; Other; Bulk | TO-220 | TO-220; Other; TO-220-6 Full Pack, Formed Leads |