onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBLDTU FSGM0565RBLDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919392-FSGM0565RBLDT U Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming) Package: Tube Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Part Status: Obsolete Family Name: FSGM05 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919392-FSGM0565RBLDT U Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming) Package: Tube Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Part Status: Obsolete Family Name: FSGM05 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBLDTU - 919392-FSGM0565RBLDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBLDTU
919392-FSGM0565RBLDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBLDTU 919392-FSGM0565RBLDTU
Manufacturer: ON Semiconductor Win Source Part Number: 919392-FSGM0565RBLDT U Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming) Package: Tube Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Part Status: Obsolete Family Name: FSGM05 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919392-FSGM0565RBLDTU
Series: FPS™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)
Package: Tube
Package: TO-220-6 Full Pack, Formed Leads
Mounting: Through Hole
Supply Voltage: 7.5V ~ 26V
Part Status: Obsolete
Family Name: FSGM05
Categories: Integrated Circuits (ICs)
Case / Package: TO-220F-6L (Forming)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - FSGM0565RBLDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0565RBLDTU
AC DC Converters, Offline Switches FSGM0565RBLDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSGM0565RBLDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSGM0565RBLDTU
PMIC - AC DC Converters, Offline Switchers FSGM0565RBLDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 919392-FSGM0565RBLDTU FSGM0565RBLDTU FSGM0565RBLDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RBLDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L (Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665J - 1183142-ICE3BR0665J - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details