onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0465RWDTU FSGM0465RWDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204341-FSGM0465RWDTU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): FSQ0465RBWDTU; FSGM0465RBWDTU; FSGM0465RWDTU; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204341-FSGM0465RWDTU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): FSQ0465RBWDTU; FSGM0465RBWDTU; FSGM0465RWDTU; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0465RWDTU - 204341-FSGM0465RWDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0465RWDTU
204341-FSGM0465RWDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0465RWDTU 204341-FSGM0465RWDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204341-FSGM0465RWDTU Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: TO-220F-6L (W-Forming) Supply Voltage - Operating: 7.5 V to 26 V Control Operating Temperature: -40°C to 125°C (TJ) Alternative Parts (Cross-Reference): FSQ0465RBWDTU; FSGM0465RBWDTU; FSGM0465RWDTU; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204341-FSGM0465RWDTU
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 70W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220F-6L (W-Forming)
Supply Voltage - Operating: 7.5 V to 26 V
Control Operating Temperature: -40°C to 125°C (TJ)
Alternative Parts (Cross-Reference): FSQ0465RBWDTU; FSGM0465RBWDTU; FSGM0465RWDTU;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
AC DC Converters, Offline Switches - FSGM0465RWDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0465RWDTU
AC DC Converters, Offline Switches FSGM0465RWDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSGM0465RWDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSGM0465RWDTU
PMIC - AC DC Converters, Offline Switchers FSGM0465RWDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 204341-FSGM0465RWDTU FSGM0465RWDTU FSGM0465RWDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0465RWDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L (W-Forming) TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5068A24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage -24 volts
Input Voltage -120 to -162 volts
View Details