onsemi Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches FSGM0465RBUDTU

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1317264-FSGM0465RBUD TU Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 400 Mounting: Through Hole Power (Watts): 70 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-220-6 Full Pack, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 7.5V ~ 26V HTSUS: 8542.39.0001 Other Part Number: 2156-FSGM0465RBUDTU- FS,FAIFSCFSGM0465RBU DTU Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1317264-FSGM0465RBUD TU Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 400 Mounting: Through Hole Power (Watts): 70 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-220-6 Full Pack, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 7.5V ~ 26V HTSUS: 8542.39.0001 Other Part Number: 2156-FSGM0465RBUDTU- FS,FAIFSCFSGM0465RBU DTU Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1317264-FSGM0465RBUDTU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
1317264-FSGM0465RBUDTU
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches 1317264-FSGM0465RBUDTU
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1317264-FSGM0465RBUD TU Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches Packaging: Tube Standard Package: 400 Mounting: Through Hole Power (Watts): 70 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Supplier Device Package: TO-220F-6L (U-Forming) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-220-6 Full Pack, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 7.5V ~ 26V HTSUS: 8542.39.0001 Other Part Number: 2156-FSGM0465RBUDTU- FS,FAIFSCFSGM0465RBU DTU Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1317264-FSGM0465RBUDTU
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 400
Mounting: Through Hole
Power (Watts): 70 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: TO-220F-6L (U-Forming)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-6 Full Pack, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 7.5V ~ 26V
HTSUS: 8542.39.0001
Other Part Number: 2156-FSGM0465RBUDTU-FS,FAIFSCFSGM0465RBUDTU
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
AC DC Converters, Offline Switches - FSGM0465RBUDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0465RBUDTU
AC DC Converters, Offline Switches FSGM0465RBUDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSGM0465RBUDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSGM0465RBUDTU
AC DC Converters, Offline Switches FSGM0465RBUDTU
Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Converter Offline Flyback Topology 66kHz TO-220F-6L (U-Forming)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1317264-FSGM0465RBUDTU FSGM0465RBUDTU
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details